High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT
6.8µH Shielded Molded Inductor 6.8A 42.5mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 6.8A 42.5mOhm Max Nonstandard
6.8µH Shielded Molded Inductor 6.8A 42.5mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA5007.682NLT | 553-4110-1-ND |
| Product Name | Inductors | Fixed Inductors |
| Application | High Current | |
| Inductance Range | 6.8 microH | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |