Pulse Electronics Corporation Inductors PA5001.152NLT

Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5001.152NLT
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4070-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4070-2-ND
Fixed Inductors 553-4070-2-ND
1.5µH Shielded Molded Inductor 7.6A 23.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 7.6A 23.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4070-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4070-1-ND
Fixed Inductors 553-4070-1-ND
1.5µH Shielded Molded Inductor 7.6A 23.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 7.6A 23.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4070-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4070-6-ND
Fixed Inductors 553-4070-6-ND
1.5µH Shielded Molded Inductor 7.6A 23.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 7.6A 23.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics - 62AC9486 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics
62AC9486
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics 62AC9486
INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):7.6A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0235ohm; Product Length:4.1mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):7.6A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0235ohm; Product Length:4.1mm RoHS Compliant: Yes

Supplier's Site
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics - 62AC9487 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics
62AC9487
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics 62AC9487
INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):7.6A; Inductor Construction:Shielde d; Saturation Current (Isat):8A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0235ohm; Product Length:4.1mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):7.6A; Inductor Construction:Shielded; Saturation Current (Isat):8A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0235ohm; Product Length:4.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - PA5001.152NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA5001.152NLT
Fixed Inductors PA5001.152NLT
FIXED IND 1.5UH 7.6A 23.5MOHM SM

FIXED IND 1.5UH 7.6A 23.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5001.152NLT 553-4070-2-ND 62AC9486 PA5001.152NLT
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics Fixed Inductors
Application High Current
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers