PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
2.2µH Shielded Molded Inductor 4.2A 50mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4345.222NLT | 553-PA4345.222NLTTR-ND |
| Product Name | Inductors | Fixed Inductors |
| Application | Power Choke | |
| Inductance Range | 2.2 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |