Pulse Electronics Corporation Inductors PA4548.471NLT

Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4548.471NLT
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

Supplier's Site Datasheet
Fixed Inductors - 553-3980-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3980-2-ND
Fixed Inductors 553-3980-2-ND
470nH Unshielded Molded Inductor 13A 5.1mOhm Max Nonstandard

470nH Unshielded Molded Inductor 13A 5.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics - 62AC9478 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
62AC9478
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics 62AC9478
INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.0051ohm; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.0051ohm; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics - 62AC9479 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
62AC9479
Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics 62AC9479
INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):15A; Inductor Construction:Shielde d; Saturation Current (Isat):26A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.0051ohm; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 470NH, 20%; Inductance:470nH; RMS Current (Irms):15A; Inductor Construction:Shielded; Saturation Current (Isat):26A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.0051ohm; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4548.471NLT 553-3980-2-ND 62AC9478
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 470Nh, 20%; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 0.4700 microH 0.4700 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D527-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers