Pulse Electronics Corporation Inductors PA4344.103ANLT

Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

Supplier's Site Datasheet
Fixed Inductors - 553-4034-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4034-6-ND
Fixed Inductors 553-4034-6-ND
10µH Shielded Molded Inductor 21A 10.6mOhm Max Nonstandard

10µH Shielded Molded Inductor 21A 10.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4034-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4034-2-ND
Fixed Inductors 553-4034-2-ND
10µH Shielded Molded Inductor 21A 10.6mOhm Max Nonstandard

10µH Shielded Molded Inductor 21A 10.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4034-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4034-1-ND
Fixed Inductors 553-4034-1-ND
10µH Shielded Molded Inductor 21A 10.6mOhm Max Nonstandard

10µH Shielded Molded Inductor 21A 10.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 21A 10.6 MOHM Inductor and Choke - 71-PA4344.103ANLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 21A 10.6 MOHM Inductor and Choke
71-PA4344.103ANLT
SMD 10UH 21A 10.6 MOHM Inductor and Choke 71-PA4344.103ANLT
FIXED IND 10UH 21A 10.6 MOHM SMD Product overview: PA4344.103ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 21A, 10.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 21A, 10.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4344.103ANLT can be used for catalog matching and distributor lookup.

FIXED IND 10UH 21A 10.6 MOHM SMD Product overview: PA4344.103ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 21A, 10.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 21A, 10.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4344.103ANLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 10Uh, 21A; Inductance Pulse Electronics - 61AC6012 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 10Uh, 21A; Inductance Pulse Electronics
61AC6012
Inductor, Shielded, Aec-Q200, 10Uh, 21A; Inductance Pulse Electronics 61AC6012
INDUCTOR, SHIELDED, AEC-Q200, 10UH, 21A; Inductance:10µH; RMS Current (Irms):21A; Inductor Construction:Shielde d; Saturation Current (Isat):22A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.0106ohm; Product Length:17.8mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 10UH, 21A; Inductance:10µH; RMS Current (Irms):21A; Inductor Construction:Shielded; Saturation Current (Isat):22A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.0106ohm; Product Length:17.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.103ANLT 553-4034-6-ND 71-PA4344.103ANLT 61AC6012
Product Name Inductors Fixed Inductors SMD 10UH 21A 10.6 MOHM Inductor and Choke Inductor, Shielded, Aec-Q200, 10Uh, 21A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 10 microH 10 microH 10 microH
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers