Pulse Electronics Corporation Inductors PA4547.471NLT

Description
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4547.471NLT
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A

High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A

Supplier's Site Datasheet
Fixed Inductors - PA4547.471NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4547.471NLT-ND
Fixed Inductors PA4547.471NLT-ND
470nH Unshielded Molded Inductor 5.5A 28mOhm Max Nonstandard

470nH Unshielded Molded Inductor 5.5A 28mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4547.471NLT PA4547.471NLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.4700 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - 1-2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details