Pulse Electronics Corporation Inductors PA4547.152NLT

Description
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4547.152NLT
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A

High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A

Supplier's Site Datasheet
Fixed Inductors - PA4547.152NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4547.152NLT-ND
Fixed Inductors PA4547.152NLT-ND
1.5µH Unshielded Molded Inductor 3.4A 77mOhm Max Nonstandard

1.5µH Unshielded Molded Inductor 3.4A 77mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4547.152NLT PA4547.152NLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 1.5 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers