Pulse Electronics Corporation Inductors PA4343.562ANLT

Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

Supplier's Site Datasheet
Fixed Inductors - PA4343.562ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4343.562ANLT-ND
Fixed Inductors PA4343.562ANLT-ND
5.6µH Shielded Molded Inductor 15A 9.8mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 15A 9.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.562ANLT PA4343.562ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 5.6 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT50-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details