Pulse Electronics Corporation Inductors PA5003.601NLT

Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5003.601NLT
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - PA5003.601NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA5003.601NLT-ND
Fixed Inductors PA5003.601NLT-ND
600nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard

600nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5003.601NLT PA5003.601NLT-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.6000 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Automotive 0.023uH 250MHz 0.4A Inductor and Choke - 71-0402CS-23NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0230 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176782-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details