Pulse Electronics Corporation Inductors PA4345.223NLT

Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote Datasheet
Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4345.223NLT
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-PA4345.223NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4345.223NLTTR-ND
Fixed Inductors 553-PA4345.223NLTTR-ND
22µH Shielded Molded Inductor 1.5A 390mOhm Max Nonstandard

22µH Shielded Molded Inductor 1.5A 390mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4345.223NLT 553-PA4345.223NLTTR-ND
Product Name Inductors Fixed Inductors
Application Power Choke
Inductance Range 22 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers