Pulse Electronics Corporation Inductors PA4344.152ANLT

Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

Supplier's Site Datasheet
Fixed Inductors - 553-4032-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4032-2-ND
Fixed Inductors 553-4032-2-ND
1.5µH Shielded Molded Inductor 39A 1.8mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 39A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 1.5Uh, 39A; Inductance Pulse Electronics - 61AC6014 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1.5Uh, 39A; Inductance Pulse Electronics
61AC6014
Inductor, Shielded, Aec-Q200, 1.5Uh, 39A; Inductance Pulse Electronics 61AC6014
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 39A; Inductance:1.5µH; RMS Current (Irms):39A; Inductor Construction:Shielde d; Saturation Current (Isat):46A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.0018ohm; Product Width:16.9mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 39A; Inductance:1.5µH; RMS Current (Irms):39A; Inductor Construction:Shielded; Saturation Current (Isat):46A; Product Range:PA4344.XXXANLT Series; DC Resistance Max:0.0018ohm; Product Width:16.9mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.152ANLT 553-4032-2-ND 61AC6014
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1.5Uh, 39A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 1.5 microH 1.5 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1730039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details