Pulse Electronics Corporation Fixed Inductors PA4346.501NLT

Description
500nH Shielded Molded Inductor 37A 1.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
500nH Shielded Molded Inductor 37A 1.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PA4346.501NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4346.501NLTTR-ND
Fixed Inductors 553-PA4346.501NLTTR-ND
500nH Shielded Molded Inductor 37A 1.3mOhm Max Nonstandard

500nH Shielded Molded Inductor 37A 1.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PA4346.501NLTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details