Pulse Electronics Corporation Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| FE2X series THT Common Mode Choke, up to 8A | |
| FE3X series THT Common Mode Choke, up to 12A | |
| Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual,... | |
| P014X/P015X SMT Toroid Inductor, Bobcat Series, Up to 3.8A | |
| P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A | |
| P0250 SMT Unshielded Drum Core Inductor series, up to 8.6A | |
| P039X/P040X SMT Toroid Inductor Tomcat Series, Up to 14.4A | |
| P0XXX SMT Toroid Common Mode Choke Series, Up To 14A |
| << Prev | Next >> |