Pulse Electronics Corporation Inductors PA4345.332ANLT

Description
High Current Molded Power Inductor - PA4345.XXXANLT Series
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4345.XXXANLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4345.XXXANLT Series

High Current Molded Power Inductor - PA4345.XXXANLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-PA4345.332ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 5A 60mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5A 60mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4345.332ANLT 553-PA4345.332ANLTTR-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 3.3 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Common Mode Chokes - 1857603P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
Specs
Application RF Choke
View Details