Pulse Electronics Corporation Inductors PA5041.121HLT

Description
Power Beads - PA5041 Series, Over 89Apk
Request a Quote Datasheet
Description
Power Beads - PA5041 Series, Over 89Apk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5041.121HLT
Power Beads - PA5041 Series, Over 89Apk

Power Beads - PA5041 Series, Over 89Apk

Supplier's Site Datasheet
Fixed Inductors - 553-PA5041.121HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5041.121HLTTR-ND
Fixed Inductors 553-PA5041.121HLTTR-ND
120nH Shielded Inductor 40A 0.29mOhm Nonstandard

120nH Shielded Inductor 40A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5041.121HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Shielded Inductor 40A 0.29mOhm Nonstandard

120nH Shielded Inductor 40A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5041.121HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5041.121HLTCT-ND
Fixed Inductors 553-PA5041.121HLTCT-ND
120nH Shielded Inductor 40A 0.29mOhm Nonstandard

120nH Shielded Inductor 40A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - PA5041.121HLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA5041.121HLT
Fixed Inductors PA5041.121HLT
FIXED IND 120NH 40A 0.29MOHM SMD

FIXED IND 120NH 40A 0.29MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5041.121HLT 553-PA5041.121HLTTR-ND PA5041.121HLT
Product Name Inductors Fixed Inductors Fixed Inductors
Inductance Range 120 microH 0.1200 microH
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 5600 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details