Pulse Electronics Corporation Inductors PA4343.153NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.153NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3448-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3448-6-ND
Fixed Inductors 553-3448-6-ND
15µH Shielded Molded Inductor 9A 28mOhm Max Nonstandard

15µH Shielded Molded Inductor 9A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3448-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3448-2-ND
Fixed Inductors 553-3448-2-ND
15µH Shielded Molded Inductor 9A 28mOhm Max Nonstandard

15µH Shielded Molded Inductor 9A 28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3448-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3448-1-ND
Fixed Inductors 553-3448-1-ND
15µH Shielded Molded Inductor 9A 28mOhm Max Nonstandard

15µH Shielded Molded Inductor 9A 28mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 15Uh, 9A; Inductance Pulse Electronics - 61AC5987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 15Uh, 9A; Inductance Pulse Electronics
61AC5987
Inductor, Shielded, Aec-Q200, 15Uh, 9A; Inductance Pulse Electronics 61AC5987
INDUCTOR, SHIELDED, AEC-Q200, 15UH, 9A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.028ohm; Product Length:14mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 15UH, 9A; Inductance:15µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):12.5A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.028ohm; Product Length:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.153NLT 553-3448-6-ND 61AC5987
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 15Uh, 9A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 15 microH 15 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data