Pulse Electronics Corporation Inductors PA5006.102NLT

Description
High Current Composite Inductor - PA5006.XXXNLT Series, Up to 19A
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5006.XXXNLT Series, Up to 19A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5006.102NLT
High Current Composite Inductor - PA5006.XXXNLT Series, Up to 19A

High Current Composite Inductor - PA5006.XXXNLT Series, Up to 19A

Supplier's Site Datasheet
Fixed Inductors - 553-4106-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4106-6-ND
Fixed Inductors 553-4106-6-ND
1µH Shielded Molded Inductor 11A 10.8mOhm Max Nonstandard

1µH Shielded Molded Inductor 11A 10.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4106-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4106-2-ND
Fixed Inductors 553-4106-2-ND
1µH Shielded Molded Inductor 11A 10.8mOhm Max Nonstandard

1µH Shielded Molded Inductor 11A 10.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4106-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4106-1-ND
Fixed Inductors 553-4106-1-ND
1µH Shielded Molded Inductor 11A 10.8mOhm Max Nonstandard

1µH Shielded Molded Inductor 11A 10.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5006.102NLT 553-4106-6-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 1 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 0201DS-4N8XJLW - 962538-0201DS-4N8XJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
High Frequency & RF Inductors - 1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details