Pulse Electronics Corporation Inductors PA4546.682NLT

Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4546.682NLT
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A

High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A

Supplier's Site Datasheet
Inductors PA4546.682NLT
High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A

High Current Molded Power Inductor - PA4546.XXXNLT Series, Up to 11.5A

Supplier's Site Datasheet
Fixed Inductors - PA4546.682NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4546.682NLT-ND
Fixed Inductors PA4546.682NLT-ND
6.8µH Unshielded Molded Inductor 1.5A 360mOhm Max Nonstandard

6.8µH Unshielded Molded Inductor 1.5A 360mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4546.682NLT PA4546.682NLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 6.8 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858252P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 1600 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details