Pulse Electronics Corporation Inductors PA5003.561NLT

Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5003.561NLT
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4082-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4082-6-ND
Fixed Inductors 553-4082-6-ND
560nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard

560nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4082-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4082-1-ND
Fixed Inductors 553-4082-1-ND
560nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard

560nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4082-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4082-2-ND
Fixed Inductors 553-4082-2-ND
560nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard

560nH Shielded Molded Inductor 17.7A 4.52mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics - 62AC9529 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
62AC9529
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics 62AC9529
INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):17.7A; Inductor Construction:Shielde d; Saturation Current (Isat):22.2A; Product Range:PA5003.XXXNLT Series; DC Resistance Max:0.00452ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):17.7A; Inductor Construction:Shielded; Saturation Current (Isat):22.2A; Product Range:PA5003.XXXNLT Series; DC Resistance Max:0.00452ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics - 62AC9528 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
62AC9528
Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics 62AC9528
INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):17.7A; Inductor Construction:Shielde d; Saturation Current (Isat):22.2A; Product Range:PA5003.XXXNLT Series; DC Resistance Max:0.00452ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 560NH, 20%; Inductance:560nH; RMS Current (Irms):17.7A; Inductor Construction:Shielded; Saturation Current (Isat):22.2A; Product Range:PA5003.XXXNLT Series; DC Resistance Max:0.00452ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5003.561NLT 553-4082-6-ND 62AC9529
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 560Nh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 0.5600 microH 0.5600 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2473JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details