High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
2.2µH Unshielded Molded Inductor 3.2A 98mOhm Max Nonstandard
2.2µH Unshielded Molded Inductor 3.2A 98mOhm Max Nonstandard
2.2µH Unshielded Molded Inductor 3.2A 98mOhm Max Nonstandard
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHIELDED, 2.2UH, 20%; Inductance:2.2µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4547.222NLT | 553-4060-2-ND | 62AC9458 |
| Product Name | Inductors | Fixed Inductors | Inductor, Aec-Q200, Shielded, 2.2Uh, 20%; Inductance Pulse Electronics |
| Application | High Current; Power Choke | ||
| Inductance Range | 2.2 microH | 2.2 microH | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology |