Pulse Electronics Corporation Datasheets for Inductors, Coils, and Chokes
Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
Inductors, Coils, and Chokes: Learn more
| Product Name | Notes |
|---|---|
| 4330 SMT Shielded Drum Core Inductor Series, up to 3.1A, 1.0mm Max Height | |
| High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A | |
| High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A | |
| PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height | |
| PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A | |
| PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A | |
| PA4305 series Unshielded Drum Core Inductor, up to 6.1A | |
| PA4306/PA4307/PA4308 Series Unshielded SMT Drum Core Inductor, up to 12A | |
| PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A | |
| PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height | |
| PA4319.XXXNLT SMT Shielded Drum Core Inductor Series, up to 3.3A, 4.1mm Max Height | |
| PA4320.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.6A, 10.2mm Max Height | |
| PA4321.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.8A, 5.1mm Max Height | |
| PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height | |
| PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height | |
| PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height | |
| PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height | |
| PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height | |
| PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height | |
| PA4339.XXX SMT Common Mode Choke Series, Up to 9A | |
| PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height | |
| Shielded Drum Core - PA4336.XXXNLT Series | |
| Shielded Drum Core - PA4337.XXXNLT Series, Up to 6.5A | |
| Shielded Drum Core - PA4337.XXXNLT Series | |
| Shielded Drum Core - PA4338.XXXNLT Series, Up to 6.3A | |
| Shielded Drum Core - PA4338.XXXNLT Series |
| << Prev | Next >> |