High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
3.3µH Shielded Molded Inductor 8.1A 23.1mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 8.1A 23.1mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 8.1A 23.1mOhm Max Nonstandard
FIXED IND 3.3UH 8.1A 23.1MOHM SM Product overview: PA5003.332NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 8.1A, 23.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 8.1A, 23.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA5003.332NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 929960-PA5003.332NLT
Series: PA5003.XXXNLT
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 23.1mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-4089-2, 553-4089-1, 553-4089-6
INDUCTOR, AEC-Q200, SHIELDED, 3.3UH, 20%; Inductance:3.3µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde
INDUCTOR, AEC-Q200, SHIELDED, 3.3UH, 20%; Inductance:3.3µH; RMS Current (Irms):8.1A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA5003.332NLT | 553-4089-6-ND | 71-PA5003.332NLT | 929960-PA5003.332NLT | 62AC9523 |
| Product Name | Inductors | Fixed Inductors | 3.3UH 8.1A 23.1MOHM Inductor and Choke | Fixed Inductors - PA5003.332NLT | Inductor, Aec-Q200, Shielded, 3.3Uh, 20%; Inductance Pulse Electronics |
| Application | High Current | ||||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | ||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |