Pulse Electronics Corporation Inductors PA5001.122NLT

Description
High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5001.122NLT
High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT

High Current Composite Inductor - PA5007.XXXNLT and PM2207.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4069-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4069-1-ND
Fixed Inductors 553-4069-1-ND
1.2µH Shielded Molded Inductor 9A 17.9mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 9A 17.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4069-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4069-2-ND
Fixed Inductors 553-4069-2-ND
1.2µH Shielded Molded Inductor 9A 17.9mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 9A 17.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4069-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4069-6-ND
Fixed Inductors 553-4069-6-ND
1.2µH Shielded Molded Inductor 9A 17.9mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 9A 17.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics - 62AC9485 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics
62AC9485
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics 62AC9485
INDUCTOR, AEC-Q200, SHIELDED, 1.2UH, 20%; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0179ohm; Product Length:4.1mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.2UH, 20%; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0179ohm; Product Length:4.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics - 62AC9484 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics
62AC9484
Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics 62AC9484
INDUCTOR, AEC-Q200, SHIELDED, 1.2UH, 20%; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0179ohm; Product Length:4.1mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.2UH, 20%; Inductance:1.2µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:PA5001.XXXNLT Series; DC Resistance Max:0.0179ohm; Product Length:4.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5001.122NLT 553-4069-1-ND 62AC9485
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 1.2Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 1.2 microH 1.2 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers