Pulse Electronics Corporation Inductors PA5004.181NLT

Description
High Current Composite Inductor - PA5004.XXXNLT Series, Up to 40Apk
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5004.XXXNLT Series, Up to 40Apk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5004.181NLT
High Current Composite Inductor - PA5004.XXXNLT Series, Up to 40Apk

High Current Composite Inductor - PA5004.XXXNLT Series, Up to 40Apk

Supplier's Site Datasheet
Fixed Inductors - PA5004.181NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA5004.181NLT-ND
Fixed Inductors PA5004.181NLT-ND
180nH Shielded Molded Inductor 32A 1.75mOhm Max Nonstandard

180nH Shielded Molded Inductor 32A 1.75mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5004.181NLT PA5004.181NLT-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.1800 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers