Pulse Electronics Corporation Inductors PA5041.221HLT

Description
Power Beads - PA5041 Series, Over 89Apk
Request a Quote Datasheet
Description
Power Beads - PA5041 Series, Over 89Apk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5041.221HLT
Power Beads - PA5041 Series, Over 89Apk

Power Beads - PA5041 Series, Over 89Apk

Supplier's Site Datasheet
Fixed Inductors - 553-PA5041.221HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5041.221HLTCT-ND
Fixed Inductors 553-PA5041.221HLTCT-ND
220nH Shielded Inductor 40A 0.29mOhm Nonstandard

220nH Shielded Inductor 40A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5041.221HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5041.221HLTTR-ND
Fixed Inductors 553-PA5041.221HLTTR-ND
220nH Shielded Inductor 40A 0.29mOhm Nonstandard

220nH Shielded Inductor 40A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA5041.221HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 40A 0.29mOhm Nonstandard

220nH Shielded Inductor 40A 0.29mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5041.221HLT 553-PA5041.221HLTCT-ND
Product Name Inductors Fixed Inductors
Inductance Range 220 microH
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678494 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Specs
Application RF Choke
View Details