Pulse Electronics Corporation Inductors PA4547.682NLT

Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4547.682NLT
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A

High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A

Supplier's Site Datasheet
Fixed Inductors - PA4547.682NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4547.682NLT-ND
Fixed Inductors PA4547.682NLT-ND
6.8µH Unshielded Molded Inductor 1.5A 348mOhm Max Nonstandard

6.8µH Unshielded Molded Inductor 1.5A 348mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4547.682NLT PA4547.682NLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 6.8 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1678259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 50
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details