Pulse Electronics Corporation Inductors PA4548.153NLT

Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4548.153NLT
High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

High Current Molded Power Inductor - PA4548.XXXNLT Series, Up to 18A

Supplier's Site Datasheet
Fixed Inductors - 553-3985-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3985-6-ND
Fixed Inductors 553-3985-6-ND
15µH Unshielded Molded Inductor 2.1A 180mOhm Max Nonstandard

15µH Unshielded Molded Inductor 2.1A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3985-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3985-2-ND
Fixed Inductors 553-3985-2-ND
15µH Unshielded Molded Inductor 2.1A 180mOhm Max Nonstandard

15µH Unshielded Molded Inductor 2.1A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3985-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3985-1-ND
Fixed Inductors 553-3985-1-ND
15µH Unshielded Molded Inductor 2.1A 180mOhm Max Nonstandard

15µH Unshielded Molded Inductor 2.1A 180mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 15Uh, 20%; Inductance Pulse Electronics - 62AC9470 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 15Uh, 20%; Inductance Pulse Electronics
62AC9470
Inductor, Aec-Q200, Shielded, 15Uh, 20%; Inductance Pulse Electronics 62AC9470
INDUCTOR, AEC-Q200, SHIELDED, 15UH, 20%; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.18ohm; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 15UH, 20%; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.18ohm; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 15Uh, 20%; Inductance Pulse Electronics - 62AC9471 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 15Uh, 20%; Inductance Pulse Electronics
62AC9471
Inductor, Aec-Q200, Shielded, 15Uh, 20%; Inductance Pulse Electronics 62AC9471
INDUCTOR, AEC-Q200, SHIELDED, 15UH, 20%; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.18ohm; Product Length:7mm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 15UH, 20%; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:PA4548.XXXNLT Series; DC Resistance Max:0.18ohm; Product Length:7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4548.153NLT 553-3985-6-ND 62AC9470
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 15Uh, 20%; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 15 microH 15 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers