Pulse Electronics Corporation Inductors PA5002.152NLT

Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5002.152NLT
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4079-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4079-1-ND
Fixed Inductors 553-4079-1-ND
1.5µH Shielded Molded Inductor 8.8A 18.7mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 8.8A 18.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4079-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4079-2-ND
Fixed Inductors 553-4079-2-ND
1.5µH Shielded Molded Inductor 8.8A 18.7mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 8.8A 18.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4079-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4079-6-ND
Fixed Inductors 553-4079-6-ND
1.5µH Shielded Molded Inductor 8.8A 18.7mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 8.8A 18.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics - 62AC9501 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics
62AC9501
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics 62AC9501
INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):8.8A; Inductor Construction:Shielde d; Saturation Current (Isat):13.3A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0187ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):8.8A; Inductor Construction:Shielded; Saturation Current (Isat):13.3A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0187ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics - 62AC9500 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics
62AC9500
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics 62AC9500
INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):8.8A; Inductor Construction:Shielde d; Saturation Current (Isat):13.3A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0187ohm RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):8.8A; Inductor Construction:Shielded; Saturation Current (Isat):13.3A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0187ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5002.152NLT 553-4079-1-ND 62AC9501
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 1.5 microH 1.5 microH
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data