Pulse Electronics Corporation Inductors PA4343.562NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.562NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3463-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3463-2-ND
Fixed Inductors 553-3463-2-ND
5.6µH Shielded Molded Inductor 12.5A 10mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 12.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3463-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3463-6-ND
Fixed Inductors 553-3463-6-ND
5.6µH Shielded Molded Inductor 12.5A 10mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 12.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3463-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3463-1-ND
Fixed Inductors 553-3463-1-ND
5.6µH Shielded Molded Inductor 12.5A 10mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 12.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 5.6Uh, 12.5A; Inductance Pulse Electronics - 61AC6005 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 5.6Uh, 12.5A; Inductance Pulse Electronics
61AC6005
Inductor, Shld, Aec-Q200, 5.6Uh, 12.5A; Inductance Pulse Electronics 61AC6005
INDUCTOR, SHLD, AEC-Q200, 5.6UH, 12.5A; Inductance:5.6µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.01ohm; Product Length:14mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 5.6UH, 12.5A; Inductance:5.6µH; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:PA4343.XXXNLT Series; DC Resistance Max:0.01ohm; Product Length:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.562NLT 553-3463-2-ND 61AC6005
Product Name Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 5.6Uh, 12.5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 5.6 microH 5.6 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details