Pulse Electronics Corporation Inductors PA4343.152ANLT

Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

Supplier's Site Datasheet
Fixed Inductors - 553-4024-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4024-6-ND
Fixed Inductors 553-4024-6-ND
1.5µH Shielded Molded Inductor 25A 2.53mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 25A 2.53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4024-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4024-1-ND
Fixed Inductors 553-4024-1-ND
1.5µH Shielded Molded Inductor 25A 2.53mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 25A 2.53mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4024-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4024-2-ND
Fixed Inductors 553-4024-2-ND
1.5µH Shielded Molded Inductor 25A 2.53mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 25A 2.53mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 1.5Uh, 25A; Inductance Pulse Electronics - 61AC5985 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1.5Uh, 25A; Inductance Pulse Electronics
61AC5985
Inductor, Shielded, Aec-Q200, 1.5Uh, 25A; Inductance Pulse Electronics 61AC5985
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 25A; Inductance:1.5µH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.00253ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 25A; Inductance:1.5µH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.00253ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.152ANLT 553-4024-6-ND 61AC5985
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1.5Uh, 25A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 1.5 microH 1.5 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details