Pulse Electronics Corporation Inductors PA4349.222ANLT

Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet
Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

Supplier's Site Datasheet
Fixed Inductors - 553-4045-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4045-1-ND
Fixed Inductors 553-4045-1-ND
2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4045-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4045-6-ND
Fixed Inductors 553-4045-6-ND
2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4045-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4045-2-ND
Fixed Inductors 553-4045-2-ND
2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 2.2Uh, 58A; Inductance Pulse Electronics - 61AC6048 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 2.2Uh, 58A; Inductance Pulse Electronics
61AC6048
Inductor, Shielded, Aec-Q200, 2.2Uh, 58A; Inductance Pulse Electronics 61AC6048
INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 58A; Inductance:2.2µH; RMS Current (Irms):58A; Inductor Construction:Shielde d; Saturation Current (Isat):48A; Product Range:PA4349.XXXANLT Series; DC Resistance Max:0.00125ohm; Product Width:22mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 2.2UH, 58A; Inductance:2.2µH; RMS Current (Irms):58A; Inductor Construction:Shielded; Saturation Current (Isat):48A; Product Range:PA4349.XXXANLT Series; DC Resistance Max:0.00125ohm; Product Width:22mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4349.222ANLT 553-4045-1-ND 61AC6048
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 2.2Uh, 58A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 2.2 microH 2.2 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details