Pulse Electronics Corporation Inductors PA5006.271NLT

Description
High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet
Description
High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5006.271NLT
High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A

High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A

Supplier's Site Datasheet
Fixed Inductors - 553-4163-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4163-1-ND
Fixed Inductors 553-4163-1-ND
270nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

270nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4163-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4163-6-ND
Fixed Inductors 553-4163-6-ND
270nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

270nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4163-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4163-2-ND
Fixed Inductors 553-4163-2-ND
270nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

270nH Shielded Molded Inductor 21A 3.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5006.271NLT 553-4163-1-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.2700 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
Fixed Inductors - KQ0805TE68NJ - 1120677-KQ0805TE68NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers