Pulse Electronics Corporation Inductors PA5002.151NLT

Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5002.151NLT
High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

High Current Composite Inductor - PA5002.XXXNLT and PM2202.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4072-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4072-1-ND
Fixed Inductors 553-4072-1-ND
150nH Shielded Molded Inductor 18.8A 4.6mOhm Max Nonstandard

150nH Shielded Molded Inductor 18.8A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4072-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4072-6-ND
Fixed Inductors 553-4072-6-ND
150nH Shielded Molded Inductor 18.8A 4.6mOhm Max Nonstandard

150nH Shielded Molded Inductor 18.8A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4072-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4072-2-ND
Fixed Inductors 553-4072-2-ND
150nH Shielded Molded Inductor 18.8A 4.6mOhm Max Nonstandard

150nH Shielded Molded Inductor 18.8A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1083551-PA5002.151NLT
Inductors, Coils, Chokes - Fixed Inductors 1083551-PA5002.151NLT
Win Source Part Number: 1083551-PA5002.151NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA5002.XXXNLT Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 150 nH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 4.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: -1536-PA5002.151NLTC T,553-4072-6,553-407 2-1,553-4072-2 Current - Saturation (Isat): 30A

Win Source Part Number: 1083551-PA5002.151NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA5002.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 nH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 4.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: -1536-PA5002.151NLTCT,553-4072-6,553-4072-1,553-4072-2
Current - Saturation (Isat): 30A

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 150Nh, 20%; Inductance Pulse Electronics - 62AC9499 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 150Nh, 20%; Inductance Pulse Electronics
62AC9499
Inductor, Aec-Q200, Shielded, 150Nh, 20%; Inductance Pulse Electronics 62AC9499
INDUCTOR, AEC-Q200, SHIELDED, 150NH, 20%; Inductance:150nH; RMS Current (Irms):18.8A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0046ohm; Product Width:5.3mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 150NH, 20%; Inductance:150nH; RMS Current (Irms):18.8A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0046ohm; Product Width:5.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 150Nh, 20%; Inductance Pulse Electronics - 62AC9498 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 150Nh, 20%; Inductance Pulse Electronics
62AC9498
Inductor, Aec-Q200, Shielded, 150Nh, 20%; Inductance Pulse Electronics 62AC9498
INDUCTOR, AEC-Q200, SHIELDED, 150NH, 20%; Inductance:150nH; RMS Current (Irms):18.8A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0046ohm; Product Width:5.3mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 150NH, 20%; Inductance:150nH; RMS Current (Irms):18.8A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:PA5002.XXXNLT Series; DC Resistance Max:0.0046ohm; Product Width:5.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5002.151NLT 553-4072-1-ND 1083551-PA5002.151NLT 62AC9499
Product Name Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, Shielded, 150Nh, 20%; Inductance Pulse Electronics
Application High Current RF Choke
Inductance Range 0.1500 microH 0.1500 microH 0.1500 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers