Pulse Electronics Corporation Inductors PA5006.311NLT

Description
High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet
Description
High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5006.311NLT
High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A

High Current Composite Inductor - PM2206.XXXNLT Series, Up to 19A

Supplier's Site Datasheet
Fixed Inductors - 553-4164-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4164-2-ND
Fixed Inductors 553-4164-2-ND
310nH Shielded Molded Inductor 20A 4.8mOhm Max Nonstandard

310nH Shielded Molded Inductor 20A 4.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4164-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4164-1-ND
Fixed Inductors 553-4164-1-ND
310nH Shielded Molded Inductor 20A 4.8mOhm Max Nonstandard

310nH Shielded Molded Inductor 20A 4.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4164-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4164-6-ND
Fixed Inductors 553-4164-6-ND
310nH Shielded Molded Inductor 20A 4.8mOhm Max Nonstandard

310nH Shielded Molded Inductor 20A 4.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5006.311NLT 553-4164-2-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.3100 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers