Pulse Electronics Corporation Inductors PA4345.153NLT

Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote Datasheet
Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4345.153NLT
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-PA4345.153NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4345.153NLTTR-ND
Fixed Inductors 553-PA4345.153NLTTR-ND
15µH Shielded Molded Inductor 1.9A 270mOhm Max Nonstandard

15µH Shielded Molded Inductor 1.9A 270mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4345.153NLT 553-PA4345.153NLTTR-ND
Product Name Inductors Fixed Inductors
Application Power Choke
Inductance Range 15 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details