Pulse Electronics Corporation Inductors PA4346.471ANLT

Description
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A

High Current Molded Power Inductor - PA4346.XXXANLT Series Up to 50A

Supplier's Site Datasheet
Fixed Inductors - 553-4039-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4039-6-ND
Fixed Inductors 553-4039-6-ND
470nH Shielded Molded Inductor 34A 0.9mOhm Max Nonstandard

470nH Shielded Molded Inductor 34A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4039-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4039-1-ND
Fixed Inductors 553-4039-1-ND
470nH Shielded Molded Inductor 34A 0.9mOhm Max Nonstandard

470nH Shielded Molded Inductor 34A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4039-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4039-2-ND
Fixed Inductors 553-4039-2-ND
470nH Shielded Molded Inductor 34A 0.9mOhm Max Nonstandard

470nH Shielded Molded Inductor 34A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 470Nh, 34A; Inductance Pulse Electronics - 61AC6044 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 470Nh, 34A; Inductance Pulse Electronics
61AC6044
Inductor, Shielded, Aec-Q200, 470Nh, 34A; Inductance Pulse Electronics 61AC6044
INDUCTOR, SHIELDED, AEC-Q200, 470NH, 34A; Inductance:470nH; RMS Current (Irms):34A; Inductor Construction:Shielde d; Saturation Current (Isat):58A; Product Range:PA4346.XXXANLT Series; DC Resistance Max:900µohm; Product Length:13.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 470NH, 34A; Inductance:470nH; RMS Current (Irms):34A; Inductor Construction:Shielded; Saturation Current (Isat):58A; Product Range:PA4346.XXXANLT Series; DC Resistance Max:900µohm; Product Length:13.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4346.471ANLT 553-4039-6-ND 61AC6044
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 470Nh, 34A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 0.4700 microH 0.4700 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers