Pulse Electronics Corporation Inductors PA5005.152NLT

Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5005.152NLT
High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

High Current Composite Inductor - PA5005.XXXNLT and PM2205.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4100-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4100-2-ND
Fixed Inductors 553-4100-2-ND
1.5µH Shielded Molded Inductor 17A 6.3mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 17A 6.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4100-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4100-1-ND
Fixed Inductors 553-4100-1-ND
1.5µH Shielded Molded Inductor 17A 6.3mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 17A 6.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4100-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4100-6-ND
Fixed Inductors 553-4100-6-ND
1.5µH Shielded Molded Inductor 17A 6.3mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 17A 6.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics - 62AC9551 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics
62AC9551
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics 62AC9551
INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):19.5A; Product Range:PA5005.XXXNLT Series; DC Resistance Max:0.0063ohm; Product Width:6.4mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):19.5A; Product Range:PA5005.XXXNLT Series; DC Resistance Max:0.0063ohm; Product Width:6.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics - 62AC9550 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics
62AC9550
Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics 62AC9550
INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):19.5A; Product Range:PA5005.XXXNLT Series; DC Resistance Max:0.0063ohm; Product Width:6.4mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 1.5UH, 20%; Inductance:1.5µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):19.5A; Product Range:PA5005.XXXNLT Series; DC Resistance Max:0.0063ohm; Product Width:6.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5005.152NLT 553-4100-2-ND 62AC9551
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 1.5Uh, 20%; Inductance Pulse Electronics
Application High Current
Inductance Range 1.5 microH 1.5 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 82 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 94.5 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers