Pulse Electronics Corporation Inductors PA4344.152NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.152NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3469-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3469-1-ND
Fixed Inductors 553-3469-1-ND
1.5µH Shielded Molded Inductor 47A 2.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 47A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3469-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3469-6-ND
Fixed Inductors 553-3469-6-ND
1.5µH Shielded Molded Inductor 47A 2.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 47A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3469-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3469-2-ND
Fixed Inductors 553-3469-2-ND
1.5µH Shielded Molded Inductor 47A 2.5mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 47A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 1.5Uh, 47A; Inductance Pulse Electronics - 61AC6015 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1.5Uh, 47A; Inductance Pulse Electronics
61AC6015
Inductor, Shielded, Aec-Q200, 1.5Uh, 47A; Inductance Pulse Electronics 61AC6015
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 47A; Inductance:1.5µH; RMS Current (Irms):47A; Inductor Construction:Shielde d; Saturation Current (Isat):52A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.0025ohm; Product Length:17.7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 47A; Inductance:1.5µH; RMS Current (Irms):47A; Inductor Construction:Shielded; Saturation Current (Isat):52A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.0025ohm; Product Length:17.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.152NLT 553-3469-1-ND 61AC6015
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1.5Uh, 47A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 1.5 microH 1.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details