Pulse Electronics Corporation Inductors PA4345.331NLT

Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote
Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The inductor is a shielded component designed to meet AEC-Q200 standards, featuring an inductance of 330nH and a rated current of 12A. It has a saturation current of 21.3A and a maximum DC resistance of 0.0073 ohms. The inductor's compact dimensions include a footprint of 6.0mm x 5.4mm and a maximum height of 2.0mm. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various applications. The product is RoHS compliant and is part of the PA4345.XXXNLT series, which is known for its high efficiency and low acoustic noise.

Datasheet Summary
Powered by GS/AI

The inductor is a shielded component designed to meet AEC-Q200 standards, featuring an inductance of 330nH and a rated current of 12A. It has a saturation current of 21.3A and a maximum DC resistance of 0.0073 ohms. The inductor's compact dimensions include a footprint of 6.0mm x 5.4mm and a maximum height of 2.0mm. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various applications. The product is RoHS compliant and is part of the PA4345.XXXNLT series, which is known for its high efficiency and low acoustic noise.

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4345.331NLT
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3485-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3485-1-ND
Fixed Inductors 553-3485-1-ND
330nH Shielded Molded Inductor 12A 7.3mOhm Max Nonstandard

330nH Shielded Molded Inductor 12A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3485-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3485-2-ND
Fixed Inductors 553-3485-2-ND
330nH Shielded Molded Inductor 12A 7.3mOhm Max Nonstandard

330nH Shielded Molded Inductor 12A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3485-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3485-6-ND
Fixed Inductors 553-3485-6-ND
330nH Shielded Molded Inductor 12A 7.3mOhm Max Nonstandard

330nH Shielded Molded Inductor 12A 7.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 330Nh, 12A; Inductance Pulse Electronics - 61AC6039 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 330Nh, 12A; Inductance Pulse Electronics
61AC6039
Inductor, Shielded, Aec-Q200, 330Nh, 12A; Inductance Pulse Electronics 61AC6039
INDUCTOR, SHIELDED, AEC-Q200, 330NH, 12A; Inductance:330nH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):21.3A; Product Range:PA4345.XXXNLT Series; DC Resistance Max:0.0073ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 330NH, 12A; Inductance:330nH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):21.3A; Product Range:PA4345.XXXNLT Series; DC Resistance Max:0.0073ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4345.331NLT 553-3485-1-ND 61AC6039
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 330Nh, 12A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.3300 microH 0.3300 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
High Frequency & RF Inductors - 2-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
3 suppliers
Specs
Application RF Choke
View Details