Pulse Electronics Corporation Inductors PA4344.222NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.222NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3471-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3471-1-ND
Fixed Inductors 553-3471-1-ND
2.2µH Shielded Molded Inductor 43.5A 2.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 43.5A 2.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3471-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3471-2-ND
Fixed Inductors 553-3471-2-ND
2.2µH Shielded Molded Inductor 43.5A 2.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 43.5A 2.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3471-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3471-6-ND
Fixed Inductors 553-3471-6-ND
2.2µH Shielded Molded Inductor 43.5A 2.7mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 43.5A 2.7mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 2.2Uh, 43.5A; Inductance Pulse Electronics - 61AC6018 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 2.2Uh, 43.5A; Inductance Pulse Electronics
61AC6018
Inductor, Shld, Aec-Q200, 2.2Uh, 43.5A; Inductance Pulse Electronics 61AC6018
INDUCTOR, SHLD, AEC-Q200, 2.2UH, 43.5A; Inductance:2.2µH; RMS Current (Irms):43.5A; Inductor Construction:Shielde d; Saturation Current (Isat):47A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.0027ohm; Product Length:17.7mmRoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 2.2UH, 43.5A; Inductance:2.2µH; RMS Current (Irms):43.5A; Inductor Construction:Shielded; Saturation Current (Isat):47A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.0027ohm; Product Length:17.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.222NLT 553-3471-1-ND 61AC6018
Product Name Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 2.2Uh, 43.5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 2.2 microH 2.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N1 0402DC-3N1XJRW , 0402DC-3N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details