Pulse Electronics Corporation Inductors PA4349.823ANLT

Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet
Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

Supplier's Site Datasheet
Fixed Inductors - 553-4051-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4051-6-ND
Fixed Inductors 553-4051-6-ND
82µH Shielded Molded Inductor 12A 34.2mOhm Max Nonstandard

82µH Shielded Molded Inductor 12A 34.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4051-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4051-1-ND
Fixed Inductors 553-4051-1-ND
82µH Shielded Molded Inductor 12A 34.2mOhm Max Nonstandard

82µH Shielded Molded Inductor 12A 34.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4051-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4051-2-ND
Fixed Inductors 553-4051-2-ND
82µH Shielded Molded Inductor 12A 34.2mOhm Max Nonstandard

82µH Shielded Molded Inductor 12A 34.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 82Uh, 12A; Inductance Pulse Electronics - 61AC6053 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 82Uh, 12A; Inductance Pulse Electronics
61AC6053
Inductor, Shielded, Aec-Q200, 82Uh, 12A; Inductance Pulse Electronics 61AC6053
INDUCTOR, SHIELDED, AEC-Q200, 82UH, 12A; Inductance:82µH; RMS Current (Irms):12A; Inductor Construction:Shielde d; Saturation Current (Isat):9A; Product Range:PA4349.XXXANLT Series; DC Resistance Max:0.0342ohm; Product Length:23.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 82UH, 12A; Inductance:82µH; RMS Current (Irms):12A; Inductor Construction:Shielded; Saturation Current (Isat):9A; Product Range:PA4349.XXXANLT Series; DC Resistance Max:0.0342ohm; Product Length:23.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4349.823ANLT 553-4051-6-ND 61AC6053
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 82Uh, 12A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 82 microH 82 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers