Pulse Electronics Corporation Inductors PA4547.472NLT

Description
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4547.472NLT
High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A

High Current Molded Power Inductor - PA4547.XXXNLT Series, Up to 5.5A

Supplier's Site Datasheet
Fixed Inductors - 553-4062-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4062-6-ND
Fixed Inductors 553-4062-6-ND
4.7µH Unshielded Molded Inductor 1.9A 264mOhm Max Nonstandard

4.7µH Unshielded Molded Inductor 1.9A 264mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4062-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4062-2-ND
Fixed Inductors 553-4062-2-ND
4.7µH Unshielded Molded Inductor 1.9A 264mOhm Max Nonstandard

4.7µH Unshielded Molded Inductor 1.9A 264mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4062-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4062-1-ND
Fixed Inductors 553-4062-1-ND
4.7µH Unshielded Molded Inductor 1.9A 264mOhm Max Nonstandard

4.7µH Unshielded Molded Inductor 1.9A 264mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics - 62AC9462 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
62AC9462
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics 62AC9462
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.264ohm; Product Length:3.5mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.264ohm; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics - 62AC9463 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
62AC9463
Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics 62AC9463
INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.264ohm; Product Length:3.5mmRoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHIELDED, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):1.9A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:PA4547.XXXNLT Series; DC Resistance Max:0.264ohm; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4547.472NLT 553-4062-6-ND 62AC9462
Product Name Inductors Fixed Inductors Inductor, Aec-Q200, Shielded, 4.7Uh, 20%; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 4.7 microH 4.7 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details