High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
360nH Shielded Molded Inductor 14.5A 6.3mOhm Max Nonstandard
360nH Shielded Molded Inductor 14.5A 6.3mOhm Max Nonstandard
360nH Shielded Molded Inductor 14.5A 6.3mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA5001.361NLT | 553-4122-6-ND |
| Product Name | Inductors | Fixed Inductors |
| Application | High Current | |
| Inductance Range | 0.3600 microH | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |