Pulse Electronics Corporation Inductors PA4344.682NLT

Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet
Description
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4344.682NLT
PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

PA4344 SMT Molded Power Inductor Series, up to 52A, 7.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3478-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3478-6-ND
Fixed Inductors 553-3478-6-ND
6.8µH Shielded Molded Inductor 19A 9.2mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 19A 9.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3478-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3478-2-ND
Fixed Inductors 553-3478-2-ND
6.8µH Shielded Molded Inductor 19A 9.2mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 19A 9.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3478-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3478-1-ND
Fixed Inductors 553-3478-1-ND
6.8µH Shielded Molded Inductor 19A 9.2mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 19A 9.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 6.8Uh, 19A; Inductance Pulse Electronics - 61AC6031 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 6.8Uh, 19A; Inductance Pulse Electronics
61AC6031
Inductor, Shielded, Aec-Q200, 6.8Uh, 19A; Inductance Pulse Electronics 61AC6031
INDUCTOR, SHIELDED, AEC-Q200, 6.8UH, 19A; Inductance:6.8µH; RMS Current (Irms):19A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.0092ohm; Product Length:17.7mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 6.8UH, 19A; Inductance:6.8µH; RMS Current (Irms):19A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:PA4344.XXXNLT Series; DC Resistance Max:0.0092ohm; Product Length:17.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.682NLT 553-3478-6-ND 61AC6031
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 6.8Uh, 19A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 6.8 microH 6.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers