Pulse Electronics Corporation Inductors PA5001.471NLT

Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5001.471NLT
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-PA5001.471NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA5001.471NLTTR-ND
Fixed Inductors 553-PA5001.471NLTTR-ND
470nH Shielded Inductor 12.5A 8.58mOhm Max Nonstandard

470nH Shielded Inductor 12.5A 8.58mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5001.471NLT 553-PA5001.471NLTTR-ND
Product Name Inductors Fixed Inductors
Application High Current
Inductance Range 0.4700 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers