Pulse Electronics Corporation Inductors PA4546.223NLT

Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4546.223NLT
High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A

High Current Molded Power Inductor - PA4546.XXXNLT Series, UP to 11.5A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4546.223NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4546.223NLTTR-ND
Fixed Inductors 553-PA4546.223NLTTR-ND
22µH Shielded Molded Inductor 800mA 1.05Ohm Max Nonstandard

22µH Shielded Molded Inductor 800mA 1.05Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4546.223NLT 553-PA4546.223NLTTR-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 22 microH
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469842 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details