Pulse Electronics Corporation Inductors PA4345.471NLT

Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote Datasheet
Description
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4345.471NLT
PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

PA4345 SMT Molded Power Inductor Series, up to 18A, 2.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3017-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3017-1-ND
Fixed Inductors 553-3017-1-ND
470nH Shielded Molded Inductor 11.5A 8.6mOhm Max Nonstandard

470nH Shielded Molded Inductor 11.5A 8.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3017-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3017-2-ND
Fixed Inductors 553-3017-2-ND
470nH Shielded Molded Inductor 11.5A 8.6mOhm Max Nonstandard

470nH Shielded Molded Inductor 11.5A 8.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3017-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3017-6-ND
Fixed Inductors 553-3017-6-ND
470nH Shielded Molded Inductor 11.5A 8.6mOhm Max Nonstandard

470nH Shielded Molded Inductor 11.5A 8.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4345.471NLT 553-3017-1-ND
Product Name Inductors Fixed Inductors
Application Power Choke
Inductance Range 0.4700 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-2176737-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0056 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-R12 0402DC-R12XJRW , 0402DC-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details