1µH Shielded Molded Inductor 3.3A 60mOhm Max Nonstandard
1µH Shielded Molded Inductor 3.3A 60mOhm Max Nonstandard
1µH Shielded Molded Inductor 3.3A 60mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-PA5400.102NLTDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |