Pulse Electronics Corporation Inductors PA4344.182ANLT

Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

High Current Molded Power Inductor - PA4344.XXXANLT Series Up to 60A

Supplier's Site Datasheet
Fixed Inductors - PA4344.182ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4344.182ANLT-ND
Fixed Inductors PA4344.182ANLT-ND
1.8µH Shielded Molded Inductor 35A 2mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 35A 2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4344.182ANLT PA4344.182ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 1.8 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N7 0402DC-3N7XJRW , 0402DC-3N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-36273225202R7KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers