Pulse Electronics Corporation Inductors PA4349.473ANLT

Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet
Description
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

High Current Molded Power Inductor PA4349.XXXANLT series, Up to 62A

Supplier's Site Datasheet
Fixed Inductors - 553-4050-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4050-6-ND
Fixed Inductors 553-4050-6-ND
47µH Shielded Molded Inductor 17A 20.8mOhm Max Nonstandard

47µH Shielded Molded Inductor 17A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4050-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4050-1-ND
Fixed Inductors 553-4050-1-ND
47µH Shielded Molded Inductor 17A 20.8mOhm Max Nonstandard

47µH Shielded Molded Inductor 17A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4050-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4050-2-ND
Fixed Inductors 553-4050-2-ND
47µH Shielded Molded Inductor 17A 20.8mOhm Max Nonstandard

47µH Shielded Molded Inductor 17A 20.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 47Uh, 17A; Inductance Pulse Electronics - 61AC6052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 47Uh, 17A; Inductance Pulse Electronics
61AC6052
Inductor, Shielded, Aec-Q200, 47Uh, 17A; Inductance Pulse Electronics 61AC6052
INDUCTOR, SHIELDED, AEC-Q200, 47UH, 17A; Inductance:47µH; RMS Current (Irms):17A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:PA4349.XXXANLT Series; DC Resistance Max:0.0208ohm; Product Length:23.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 47UH, 17A; Inductance:47µH; RMS Current (Irms):17A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:PA4349.XXXANLT Series; DC Resistance Max:0.0208ohm; Product Length:23.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4349.473ANLT 553-4050-6-ND 61AC6052
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 47Uh, 17A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 47 microH 47 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N0 0302CS-4N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details